Capital Lighting, Inc. 70791 Lamps-Table Lamps 618545

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Painted Metal Product Name: One Light Table Lamp UPC: 038463029047 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Painted Metal Product Name: One Light Table Lamp UPC: 038463029047 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70791 Lamps-Table Lamps - 618545 - Capital Lighting, Inc.
Columbus, OH, USA
70791 Lamps-Table Lamps
618545
70791 Lamps-Table Lamps 618545
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Painted Metal Product Name: One Light Table Lamp UPC: 038463029047 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 30.00
Length 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Painted Metal
Product Name: One Light Table Lamp
UPC: 038463029047
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618545
Product Name 70791 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details