Capital Lighting, Inc. 70785 Lamps-Table Lamps 618544

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Nickel Product Name: One Light Table Lamp UPC: 038463029108 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Nickel Product Name: One Light Table Lamp UPC: 038463029108 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70785 Lamps-Table Lamps - 618544 - Capital Lighting, Inc.
Columbus, OH, USA
70785 Lamps-Table Lamps
618544
70785 Lamps-Table Lamps 618544
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Nickel Product Name: One Light Table Lamp UPC: 038463029108 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 33.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Antique Nickel
Product Name: One Light Table Lamp
UPC: 038463029108
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618544
Product Name 70785 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details