Capital Lighting, Inc. 70788 Lamps-Table Lamps 618541

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Hand Painted Product Name: One Light Table Lamp UPC: 038463029078 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Hand Painted Product Name: One Light Table Lamp UPC: 038463029078 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70788 Lamps-Table Lamps - 618541 - Capital Lighting, Inc.
Columbus, OH, USA
70788 Lamps-Table Lamps
618541
70788 Lamps-Table Lamps 618541
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Hand Painted Product Name: One Light Table Lamp UPC: 038463029078 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 33.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Hand Painted
Product Name: One Light Table Lamp
UPC: 038463029078
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618541
Product Name 70788 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856582 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details