Capital Lighting, Inc. 78117 Sconces-Other 618534

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Wall Lamp UPC: 038463029450 Category: Lamps Wall Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Wall Lamp UPC: 038463029450 Category: Lamps Wall Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
78117 Sconces-Other - 618534 - Capital Lighting, Inc.
Columbus, OH, USA
78117 Sconces-Other
618534
78117 Sconces-Other 618534
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Wall Lamp UPC: 038463029450 Category: Lamps Wall Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Wall Lamp
UPC: 038463029450
Category: Lamps Wall
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618534
Product Name 78117 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details