Capital Lighting, Inc. 1220-6 RT Mid. Chandeliers-Glass Up 618524

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 24.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Roan Timber Weight: 24.86 Product Name: Six Light Chandelier Category: Chandelier Safety Listing: Dry Canopy: 5``Dx1```E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 24.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Roan Timber Weight: 24.86 Product Name: Six Light Chandelier Category: Chandelier Safety Listing: Dry Canopy: 5``Dx1```E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
1220-6 RT Mid. Chandeliers-Glass Up - 618524 - Capital Lighting, Inc.
Columbus, OH, USA
1220-6 RT Mid. Chandeliers-Glass Up
618524
1220-6 RT Mid. Chandeliers-Glass Up 618524
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 24.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Roan Timber Weight: 24.86 Product Name: Six Light Chandelier Category: Chandelier Safety Listing: Dry Canopy: 5``Dx1```E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 24.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Roan Timber
Weight: 24.86
Product Name: Six Light Chandelier
Category: Chandelier
Safety Listing: Dry
Canopy: 5``Dx1```E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618524
Product Name 1220-6 RT Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details