Capital Lighting, Inc. 1220-M1L RT Mini Pendants-Rod 618523

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 51.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roan Timber Weight: 5.06 Product Name: Mini Pendant Category: Mini Pendant Safety Listing: Dry Canopy: 4.5``Dx0.75``E Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 51.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roan Timber Weight: 5.06 Product Name: Mini Pendant Category: Mini Pendant Safety Listing: Dry Canopy: 4.5``Dx0.75``E Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
1220-M1L RT Mini Pendants-Rod - 618523 - Capital Lighting, Inc.
Columbus, OH, USA
1220-M1L RT Mini Pendants-Rod
618523
1220-M1L RT Mini Pendants-Rod 618523
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 51.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roan Timber Weight: 5.06 Product Name: Mini Pendant Category: Mini Pendant Safety Listing: Dry Canopy: 4.5``Dx0.75``E Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 51.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Roan Timber
Weight: 5.06
Product Name: Mini Pendant
Category: Mini Pendant
Safety Listing: Dry
Canopy: 4.5``Dx0.75``E
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618523
Product Name 1220-M1L RT Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details