Capital Lighting, Inc. 1220-M3 RT Mid. Chandeliers-Glass Up 618521

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Roan Timber Weight: 14.3 Product Name: Mini Chandelier Category: Chandelier - Mini Safety Listing: Dry Canopy: 5``Dx1```E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Roan Timber Weight: 14.3 Product Name: Mini Chandelier Category: Chandelier - Mini Safety Listing: Dry Canopy: 5``Dx1```E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
1220-M3 RT Mid. Chandeliers-Glass Up - 618521 - Capital Lighting, Inc.
Columbus, OH, USA
1220-M3 RT Mid. Chandeliers-Glass Up
618521
1220-M3 RT Mid. Chandeliers-Glass Up 618521
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 20.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Roan Timber Weight: 14.3 Product Name: Mini Chandelier Category: Chandelier - Mini Safety Listing: Dry Canopy: 5``Dx1```E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 20.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Roan Timber
Weight: 14.3
Product Name: Mini Chandelier
Category: Chandelier - Mini
Safety Listing: Dry
Canopy: 5``Dx1```E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618521
Product Name 1220-M3 RT Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details