Capital Lighting, Inc. 1220-SF RT Semi-Flush Mts.-Bowl Style 618520

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Roan Timber Weight: 15.18 Product Name: Convertible Semi-Flush Category: Semi-flush/Ceiling Safety Listing: Dry Canopy: 6``Dx1``ESF Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Roan Timber Weight: 15.18 Product Name: Convertible Semi-Flush Category: Semi-flush/Ceiling Safety Listing: Dry Canopy: 6``Dx1``ESF Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
1220-SF RT Semi-Flush Mts.-Bowl Style - 618520 - Capital Lighting, Inc.
Columbus, OH, USA
1220-SF RT Semi-Flush Mts.-Bowl Style
618520
1220-SF RT Semi-Flush Mts.-Bowl Style 618520
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Roan Timber Weight: 15.18 Product Name: Convertible Semi-Flush Category: Semi-flush/Ceiling Safety Listing: Dry Canopy: 6``Dx1``ESF Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 13.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Roan Timber
Weight: 15.18
Product Name: Convertible Semi-Flush
Category: Semi-flush/Ceiling
Safety Listing: Dry
Canopy: 6``Dx1``ESF
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618520
Product Name 1220-SF RT Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details