Capital Lighting, Inc. 3711-BA3 CB Bathroom Fixtures-Three Lights 618508

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 9.75 Extension: 9.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Champagne Bronze and Antique Patina Weight: 7.5 Product Name: Three Light Vanity Category: Bath Fixture Glass: Tea Stone Safety Listing: Damp Canopy: 8``Wx4.5``Hx.62``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 9.75 Extension: 9.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Champagne Bronze and Antique Patina Weight: 7.5 Product Name: Three Light Vanity Category: Bath Fixture Glass: Tea Stone Safety Listing: Damp Canopy: 8``Wx4.5``Hx.62``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
3711-BA3 CB Bathroom Fixtures-Three Lights - 618508 - Capital Lighting, Inc.
Columbus, OH, USA
3711-BA3 CB Bathroom Fixtures-Three Lights
618508
3711-BA3 CB Bathroom Fixtures-Three Lights 618508
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 9.75 Extension: 9.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Champagne Bronze and Antique Patina Weight: 7.5 Product Name: Three Light Vanity Category: Bath Fixture Glass: Tea Stone Safety Listing: Damp Canopy: 8``Wx4.5``Hx.62``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 29.25
Height: 9.75
Extension: 9.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Champagne Bronze and Antique Patina
Weight: 7.5
Product Name: Three Light Vanity
Category: Bath Fixture
Glass: Tea Stone
Safety Listing: Damp
Canopy: 8``Wx4.5``Hx.62``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618508
Product Name 3711-BA3 CB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details