Capital Lighting, Inc. 1390-15 RBZ Flush Mounts-Bowl Style 618505

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Rubbed Bronze Product Name: 15 Flush Mount Category: Flush Mount Glass: Tea Stone Safety Listing: Damp Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Rubbed Bronze Product Name: 15 Flush Mount Category: Flush Mount Glass: Tea Stone Safety Listing: Damp Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
1390-15 RBZ Flush Mounts-Bowl Style - 618505 - Capital Lighting, Inc.
Columbus, OH, USA
1390-15 RBZ Flush Mounts-Bowl Style
618505
1390-15 RBZ Flush Mounts-Bowl Style 618505
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Rubbed Bronze Product Name: 15 Flush Mount Category: Flush Mount Glass: Tea Stone Safety Listing: Damp Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Rubbed Bronze
Product Name: 15 Flush Mount
Category: Flush Mount
Glass: Tea Stone
Safety Listing: Damp
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618505
Product Name 1390-15 RBZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details