Capital Lighting, Inc. FR30407CLD Mini Pendants-Cable 618498

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cloud Product Name: Mini-Pendant Category: Mini Pendant Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia. Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cloud Product Name: Mini-Pendant Category: Mini Pendant Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia. Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
FR30407CLD Mini Pendants-Cable - 618498 - Capital Lighting, Inc.
Columbus, OH, USA
FR30407CLD Mini Pendants-Cable
618498
FR30407CLD Mini Pendants-Cable 618498
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cloud Product Name: Mini-Pendant Category: Mini Pendant Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia. Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Cloud
Product Name: Mini-Pendant
Category: Mini Pendant
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 5`` dia.
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618498
Product Name FR30407CLD Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details