Capital Lighting, Inc. 16504MZ-LED60 Landscape Ltg.-Accent 618493

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 10.00 Bulb Type: LED Qty: 1 Wattage: 8 Finish: Matte Bronze Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Wire: 18``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 10.00 Bulb Type: LED Qty: 1 Wattage: 8 Finish: Matte Bronze Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Wire: 18``

Suppliers

Company
Product
Description
Supplier Links
16504MZ-LED60 Landscape Ltg.-Accent - 618493 - Capital Lighting, Inc.
Columbus, OH, USA
16504MZ-LED60 Landscape Ltg.-Accent
618493
16504MZ-LED60 Landscape Ltg.-Accent 618493
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 10.00 Bulb Type: LED Qty: 1 Wattage: 8 Finish: Matte Bronze Product Name: One Light Landscape Fixture Category: Landscape Shipped Via: Parcel Wire: 18``

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 10.00
Bulb
Type: LED
Qty: 1
Wattage: 8
Finish: Matte Bronze
Product Name: One Light Landscape Fixture
Category: Landscape
Shipped Via: Parcel
Wire: 18``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618493
Product Name 16504MZ-LED60 Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details