Capital Lighting, Inc. FR38515PCM Mini Pendants-Rod 618478

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Polished Chrome Product Name: Mini-Pendant Category: Mini Pendant Glass: Etched Painted White Inside Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia. Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Polished Chrome Product Name: Mini-Pendant Category: Mini Pendant Glass: Etched Painted White Inside Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia. Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
FR38515PCM Mini Pendants-Rod - 618478 - Capital Lighting, Inc.
Columbus, OH, USA
FR38515PCM Mini Pendants-Rod
618478
FR38515PCM Mini Pendants-Rod 618478
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Polished Chrome Product Name: Mini-Pendant Category: Mini Pendant Glass: Etched Painted White Inside Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia. Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 14.25
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Polished Chrome
Product Name: Mini-Pendant
Category: Mini Pendant
Glass: Etched Painted White Inside
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 5`` dia.
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618478
Product Name FR38515PCM Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details