Capital Lighting, Inc. FR44504BBZ Pendants-Drum Shade 618463

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 21.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Bronze Product Name: Chandelier Category: Chandelier Glass: Decorative Crystals Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6.5`` dia. Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 21.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Bronze Product Name: Chandelier Category: Chandelier Glass: Decorative Crystals Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6.5`` dia. Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR44504BBZ Pendants-Drum Shade - 618463 - Capital Lighting, Inc.
Columbus, OH, USA
FR44504BBZ Pendants-Drum Shade
618463
FR44504BBZ Pendants-Drum Shade 618463
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 21.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Bronze Product Name: Chandelier Category: Chandelier Glass: Decorative Crystals Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6.5`` dia. Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 20.25
Height: 21.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Brushed Bronze
Product Name: Chandelier
Category: Chandelier
Glass: Decorative Crystals
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 6.5`` dia.
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618463
Product Name FR44504BBZ Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details