Capital Lighting, Inc. FR43603BCA Mini Chandeliers-Candle 618445

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 13.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Cashmere Product Name: Chandelier Category: Chandelier Glass: Etched Opal Metal Trimmed Shades Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6.25`` dia. Chain: 120`` Wire: 144`` Top to outlet: 15.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 13.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Cashmere Product Name: Chandelier Category: Chandelier Glass: Etched Opal Metal Trimmed Shades Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6.25`` dia. Chain: 120`` Wire: 144`` Top to outlet: 15.25

Suppliers

Company
Product
Description
Supplier Links
FR43603BCA Mini Chandeliers-Candle - 618445 - Capital Lighting, Inc.
Columbus, OH, USA
FR43603BCA Mini Chandeliers-Candle
618445
FR43603BCA Mini Chandeliers-Candle 618445
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 13.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Cashmere Product Name: Chandelier Category: Chandelier Glass: Etched Opal Metal Trimmed Shades Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6.25`` dia. Chain: 120`` Wire: 144`` Top to outlet: 15.25

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 13.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Brushed Cashmere
Product Name: Chandelier
Category: Chandelier
Glass: Etched Opal Metal Trimmed Shades
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 6.25`` dia.
Chain: 120``
Wire: 144``
Top to outlet: 15.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618445
Product Name FR43603BCA Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details