Capital Lighting, Inc. FR40204IRN Island/Pool Table-4 Light + 618444

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 26.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Iron Product Name: Chandelier Category: Chandelier Glass: Clear Seedy Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 4.75`` dia. Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 26.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Iron Product Name: Chandelier Category: Chandelier Glass: Clear Seedy Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 4.75`` dia. Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR40204IRN Island/Pool Table-4 Light + - 618444 - Capital Lighting, Inc.
Columbus, OH, USA
FR40204IRN Island/Pool Table-4 Light +
618444
FR40204IRN Island/Pool Table-4 Light + 618444
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 26.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Iron Product Name: Chandelier Category: Chandelier Glass: Clear Seedy Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 4.75`` dia. Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 26.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Iron
Product Name: Chandelier
Category: Chandelier
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 4.75`` dia.
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618444
Product Name FR40204IRN Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details