Capital Lighting, Inc. FR42508BME Large Chandeliers-Candle 618442

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 38.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Brushed Merlot Product Name: Chandelier Category: Chandelier Shipped Via: Truck Safety Rating: UL, cUL Safety Listing: Dry Canopy: 7.25`` dia. Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 38.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Brushed Merlot Product Name: Chandelier Category: Chandelier Shipped Via: Truck Safety Rating: UL, cUL Safety Listing: Dry Canopy: 7.25`` dia. Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR42508BME Large Chandeliers-Candle - 618442 - Capital Lighting, Inc.
Columbus, OH, USA
FR42508BME Large Chandeliers-Candle
618442
FR42508BME Large Chandeliers-Candle 618442
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 38.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Brushed Merlot Product Name: Chandelier Category: Chandelier Shipped Via: Truck Safety Rating: UL, cUL Safety Listing: Dry Canopy: 7.25`` dia. Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 38.50
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Brushed Merlot
Product Name: Chandelier
Category: Chandelier
Shipped Via: Truck
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 7.25`` dia.
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618442
Product Name FR42508BME Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details