Capital Lighting, Inc. FR52204ORB Bathroom Fixtures-Four Lights 618437

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.50 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Oil Rubbed Bronze Product Name: Bath Category: Bath Glass: Indian Scavo Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 2.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.50 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Oil Rubbed Bronze Product Name: Bath Category: Bath Glass: Indian Scavo Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 2.75

Suppliers

Company
Product
Description
Supplier Links
FR52204ORB Bathroom Fixtures-Four Lights - 618437 - Capital Lighting, Inc.
Columbus, OH, USA
FR52204ORB Bathroom Fixtures-Four Lights
618437
FR52204ORB Bathroom Fixtures-Four Lights 618437
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.50 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Oil Rubbed Bronze Product Name: Bath Category: Bath Glass: Indian Scavo Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 2.75

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 5.50
Extension: 6
Bulb
Type: Medium
Qty: 4
Wattage: 75
Finish: Oil Rubbed Bronze
Product Name: Bath
Category: Bath
Glass: Indian Scavo
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Damp
Top to outlet: 2.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618437
Product Name FR52204ORB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details