Capital Lighting, Inc. FR52206ORB Bathroom Fixtures-Five+Lights 618434

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 5.50 Extension: 6 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Bath Category: Bath Glass: Indian Scavo Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 2.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 5.50 Extension: 6 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Bath Category: Bath Glass: Indian Scavo Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 2.75

Suppliers

Company
Product
Description
Supplier Links
FR52206ORB Bathroom Fixtures-Five+Lights - 618434 - Capital Lighting, Inc.
Columbus, OH, USA
FR52206ORB Bathroom Fixtures-Five+Lights
618434
FR52206ORB Bathroom Fixtures-Five+Lights 618434
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 5.50 Extension: 6 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Bath Category: Bath Glass: Indian Scavo Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 2.75

PRODUCT DETAILS / SPECS
Width/Dia: 35.50
Height: 5.50
Extension: 6
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Oil Rubbed Bronze
Product Name: Bath
Category: Bath
Glass: Indian Scavo
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Damp
Top to outlet: 2.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618434
Product Name FR52206ORB Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details