Capital Lighting, Inc. 21925 Mini Pendants-Rod 618388

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 55.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 10 Product Name: One Light Mini Pendant UPC: 792977219256 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 55.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 10 Product Name: One Light Mini Pendant UPC: 792977219256 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21925 Mini Pendants-Rod - 618388 - Capital Lighting, Inc.
Columbus, OH, USA
21925 Mini Pendants-Rod
618388
21925 Mini Pendants-Rod 618388
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 55.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 10 Product Name: One Light Mini Pendant UPC: 792977219256 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 55.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 10
Product Name: One Light Mini Pendant
UPC: 792977219256
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618388
Product Name 21925 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details