Capital Lighting, Inc. 21917 Pendants-Glass Down 618387

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 56.25 Length 56.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Nickel Weight: 16 Product Name: Three Light Pendant UPC: 792977219171 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 56.25 Length 56.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Nickel Weight: 16 Product Name: Three Light Pendant UPC: 792977219171 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21917 Pendants-Glass Down - 618387 - Capital Lighting, Inc.
Columbus, OH, USA
21917 Pendants-Glass Down
618387
21917 Pendants-Glass Down 618387
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 56.25 Length 56.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Nickel Weight: 16 Product Name: Three Light Pendant UPC: 792977219171 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 56.25
Length 56.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Polished Nickel
Weight: 16
Product Name: Three Light Pendant
UPC: 792977219171
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618387
Product Name 21917 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details