Capital Lighting, Inc. 21924 Pendants-Other 618385

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oxidized Bronze Weight: 11 Product Name: One Light Pendant UPC: 792977219249 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oxidized Bronze Weight: 11 Product Name: One Light Pendant UPC: 792977219249 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21924 Pendants-Other - 618385 - Capital Lighting, Inc.
Columbus, OH, USA
21924 Pendants-Other
618385
21924 Pendants-Other 618385
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oxidized Bronze Weight: 11 Product Name: One Light Pendant UPC: 792977219249 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 14.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oxidized Bronze
Weight: 11
Product Name: One Light Pendant
UPC: 792977219249
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618385
Product Name 21924 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details