Capital Lighting, Inc. 21231 Mid. Chandeliers-Glass Up 618357

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.63 Height: 27.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Weight: 19 Product Name: Three Light Chandelier UPC: 792977212318 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.63 Height: 27.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Weight: 19 Product Name: Three Light Chandelier UPC: 792977212318 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21231 Mid. Chandeliers-Glass Up - 618357 - Capital Lighting, Inc.
Columbus, OH, USA
21231 Mid. Chandeliers-Glass Up
618357
21231 Mid. Chandeliers-Glass Up 618357
PRODUCT DETAILS / SPECS Width/Dia: 23.63 Height: 27.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Weight: 19 Product Name: Three Light Chandelier UPC: 792977212318 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 23.63
Height: 27.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Black
Weight: 19
Product Name: Three Light Chandelier
UPC: 792977212318
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618357
Product Name 21231 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details