Capital Lighting, Inc. 21912 Pendants-Bowl Style 618355

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 27.50 Length 27.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Black Weight: 17 Product Name: Three Light Pendant UPC: 792977219126 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 27.50 Length 27.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Black Weight: 17 Product Name: Three Light Pendant UPC: 792977219126 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21912 Pendants-Bowl Style - 618355 - Capital Lighting, Inc.
Columbus, OH, USA
21912 Pendants-Bowl Style
618355
21912 Pendants-Bowl Style 618355
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 27.50 Length 27.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Black Weight: 17 Product Name: Three Light Pendant UPC: 792977219126 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 18.25
Height: 27.50
Length 27.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Matte Black
Weight: 17
Product Name: Three Light Pendant
UPC: 792977219126
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618355
Product Name 21912 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details