Capital Lighting, Inc. 21911 Mini Pendants-Rod 618352

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 52.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black and Hammered Copper Product Name: One Light Mini Pendant UPC: 792977219119 Category: Lighting Fixtures Shipped Via: UPS Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 52.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black and Hammered Copper Product Name: One Light Mini Pendant UPC: 792977219119 Category: Lighting Fixtures Shipped Via: UPS Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21911 Mini Pendants-Rod - 618352 - Capital Lighting, Inc.
Columbus, OH, USA
21911 Mini Pendants-Rod
618352
21911 Mini Pendants-Rod 618352
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 52.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black and Hammered Copper Product Name: One Light Mini Pendant UPC: 792977219119 Category: Lighting Fixtures Shipped Via: UPS Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 52.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Matte Black and Hammered Copper
Product Name: One Light Mini Pendant
UPC: 792977219119
Category: Lighting Fixtures
Shipped Via: UPS
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618352
Product Name 21911 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details