Capital Lighting, Inc. 42652CH Semi-Flush Mts.-Bowl Style 618297

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.38 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 9.4 Product Name: Three Light Semi Flush UPC: 783927335126 Category: Semi-Flush Glass: Satin Etched White Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.38 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 9.4 Product Name: Three Light Semi Flush UPC: 783927335126 Category: Semi-Flush Glass: Satin Etched White Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42652CH Semi-Flush Mts.-Bowl Style - 618297 - Capital Lighting, Inc.
Columbus, OH, USA
42652CH Semi-Flush Mts.-Bowl Style
618297
42652CH Semi-Flush Mts.-Bowl Style 618297
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.38 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 9.4 Product Name: Three Light Semi Flush UPC: 783927335126 Category: Semi-Flush Glass: Satin Etched White Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 13.38
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Weight: 9.4
Product Name: Three Light Semi Flush
UPC: 783927335126
Category: Semi-Flush
Glass: Satin Etched White
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618297
Product Name 42652CH Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details