Capital Lighting, Inc. 42653CH Pendants-Bowl Style 618294

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 11 Product Name: Three Light Inverted Pendant UPC: 783927335157 Category: Inverted Pendant Glass: Satin Etched White Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 87``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 11 Product Name: Three Light Inverted Pendant UPC: 783927335157 Category: Inverted Pendant Glass: Satin Etched White Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 87``

Suppliers

Company
Product
Description
Supplier Links
42653CH Pendants-Bowl Style - 618294 - Capital Lighting, Inc.
Columbus, OH, USA
42653CH Pendants-Bowl Style
618294
42653CH Pendants-Bowl Style 618294
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 11 Product Name: Three Light Inverted Pendant UPC: 783927335157 Category: Inverted Pendant Glass: Satin Etched White Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 87``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 22.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Weight: 11
Product Name: Three Light Inverted Pendant
UPC: 783927335157
Category: Inverted Pendant
Glass: Satin Etched White
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 87``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618294
Product Name 42653CH Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details