Capital Lighting, Inc. 42655CH Sconces-Other 618293

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.14 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 2.8 Product Name: One Light Wall Fixture UPC: 783927337137 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.14 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 2.8 Product Name: One Light Wall Fixture UPC: 783927337137 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42655CH Sconces-Other - 618293 - Capital Lighting, Inc.
Columbus, OH, USA
42655CH Sconces-Other
618293
42655CH Sconces-Other 618293
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.14 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 2.8 Product Name: One Light Wall Fixture UPC: 783927337137 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 11.14
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Chrome
Weight: 2.8
Product Name: One Light Wall Fixture
UPC: 783927337137
Category: Wall Fixtures
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618293
Product Name 42655CH Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Bulkhead Lights - 2407170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details