Capital Lighting, Inc. 42659CH Mid. Chandeliers-Drum Shades 618292

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.51 Height: 24.61 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Chrome Weight: 18 Product Name: Four Light Chandelier UPC: 783927333924 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.51 Height: 24.61 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Chrome Weight: 18 Product Name: Four Light Chandelier UPC: 783927333924 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42659CH Mid. Chandeliers-Drum Shades - 618292 - Capital Lighting, Inc.
Columbus, OH, USA
42659CH Mid. Chandeliers-Drum Shades
618292
42659CH Mid. Chandeliers-Drum Shades 618292
PRODUCT DETAILS / SPECS Width/Dia: 32.51 Height: 24.61 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Chrome Weight: 18 Product Name: Four Light Chandelier UPC: 783927333924 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 32.51
Height: 24.61
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Chrome
Weight: 18
Product Name: Four Light Chandelier
UPC: 783927333924
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618292
Product Name 42659CH Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details