Capital Lighting, Inc. 42656CH Island/Pool Table-2 Light Bar 618291

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 22.75 Length 22.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Chrome Weight: 12 Product Name: Four Light Island Light UPC: 783927334709 Category: Island Light Shipped Via: UPS Safety Rating: cUL Wire: 103``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 22.75 Length 22.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Chrome Weight: 12 Product Name: Four Light Island Light UPC: 783927334709 Category: Island Light Shipped Via: UPS Safety Rating: cUL Wire: 103``

Suppliers

Company
Product
Description
Supplier Links
42656CH Island/Pool Table-2 Light Bar - 618291 - Capital Lighting, Inc.
Columbus, OH, USA
42656CH Island/Pool Table-2 Light Bar
618291
42656CH Island/Pool Table-2 Light Bar 618291
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 22.75 Length 22.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Chrome Weight: 12 Product Name: Four Light Island Light UPC: 783927334709 Category: Island Light Shipped Via: UPS Safety Rating: cUL Wire: 103``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 22.75
Length 22.75
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Chrome
Weight: 12
Product Name: Four Light Island Light
UPC: 783927334709
Category: Island Light
Shipped Via: UPS
Safety Rating: cUL
Wire: 103``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618291
Product Name 42656CH Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details