Capital Lighting, Inc. 42658CH Mid. Chandeliers-Drum Shades 618290

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.20 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Weight: 11.5 Product Name: Three Light Chandelier UPC: 783927333894 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Wire: 103``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.20 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Weight: 11.5 Product Name: Three Light Chandelier UPC: 783927333894 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Wire: 103``

Suppliers

Company
Product
Description
Supplier Links
42658CH Mid. Chandeliers-Drum Shades - 618290 - Capital Lighting, Inc.
Columbus, OH, USA
42658CH Mid. Chandeliers-Drum Shades
618290
42658CH Mid. Chandeliers-Drum Shades 618290
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.20 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Weight: 11.5 Product Name: Three Light Chandelier UPC: 783927333894 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Wire: 103``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 22.20
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Chrome
Weight: 11.5
Product Name: Three Light Chandelier
UPC: 783927333894
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Wire: 103``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618290
Product Name 42658CH Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details