Capital Lighting, Inc. 65339 Semi-Flush Mts.-Bowl Style 618289

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 7.79 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Olde Bronze Weight: 15 Product Name: Four Light Semi Flush UPC: 783927333412 Category: Semi-Flush Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 7.79 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Olde Bronze Weight: 15 Product Name: Four Light Semi Flush UPC: 783927333412 Category: Semi-Flush Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
65339 Semi-Flush Mts.-Bowl Style - 618289 - Capital Lighting, Inc.
Columbus, OH, USA
65339 Semi-Flush Mts.-Bowl Style
618289
65339 Semi-Flush Mts.-Bowl Style 618289
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 7.79 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Olde Bronze Weight: 15 Product Name: Four Light Semi Flush UPC: 783927333412 Category: Semi-Flush Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 7.79
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Olde Bronze
Weight: 15
Product Name: Four Light Semi Flush
UPC: 783927333412
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618289
Product Name 65339 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details