Capital Lighting, Inc. 69158 Bathroom Fixtures-Four Lights 618288

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.50 Bulb Type: Medium Qty: 4 Wattage: 50 Finish: Polished Nickel Weight: 9 Product Name: Four Light Bath Light UPC: 783927337946 Category: Bath 4Lt Shipped Via: UPS Safety Rating: cULD
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.50 Bulb Type: Medium Qty: 4 Wattage: 50 Finish: Polished Nickel Weight: 9 Product Name: Four Light Bath Light UPC: 783927337946 Category: Bath 4Lt Shipped Via: UPS Safety Rating: cULD

Suppliers

Company
Product
Description
Supplier Links
69158 Bathroom Fixtures-Four Lights - 618288 - Capital Lighting, Inc.
Columbus, OH, USA
69158 Bathroom Fixtures-Four Lights
618288
69158 Bathroom Fixtures-Four Lights 618288
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.50 Bulb Type: Medium Qty: 4 Wattage: 50 Finish: Polished Nickel Weight: 9 Product Name: Four Light Bath Light UPC: 783927337946 Category: Bath 4Lt Shipped Via: UPS Safety Rating: cULD

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 4.50
Bulb
Type: Medium
Qty: 4
Wattage: 50
Finish: Polished Nickel
Weight: 9
Product Name: Four Light Bath Light
UPC: 783927337946
Category: Bath 4Lt
Shipped Via: UPS
Safety Rating: cULD

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618288
Product Name 69158 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details