Capital Lighting, Inc. 65354 Mini Pendants-Rod 618287

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 4.5 Product Name: One Light Mini Pendant UPC: 783927334242 Category: Mini Pendants Shipped Via: UPS Safety Rating: cULP Wire: 62``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 4.5 Product Name: One Light Mini Pendant UPC: 783927334242 Category: Mini Pendants Shipped Via: UPS Safety Rating: cULP Wire: 62``

Suppliers

Company
Product
Description
Supplier Links
65354 Mini Pendants-Rod - 618287 - Capital Lighting, Inc.
Columbus, OH, USA
65354 Mini Pendants-Rod
618287
65354 Mini Pendants-Rod 618287
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 4.5 Product Name: One Light Mini Pendant UPC: 783927334242 Category: Mini Pendants Shipped Via: UPS Safety Rating: cULP Wire: 62``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 4.5
Product Name: One Light Mini Pendant
UPC: 783927334242
Category: Mini Pendants
Shipped Via: UPS
Safety Rating: cULP
Wire: 62``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618287
Product Name 65354 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details