Capital Lighting, Inc. 69157 Bathroom Fixtures-Two Lights 618285

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 50 Finish: Polished Nickel Weight: 9 Product Name: Two Light Bath Light UPC: 783927337953 Category: Bath 2Lt Shipped Via: UPS Safety Rating: cULD
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 50 Finish: Polished Nickel Weight: 9 Product Name: Two Light Bath Light UPC: 783927337953 Category: Bath 2Lt Shipped Via: UPS Safety Rating: cULD

Suppliers

Company
Product
Description
Supplier Links
69157 Bathroom Fixtures-Two Lights - 618285 - Capital Lighting, Inc.
Columbus, OH, USA
69157 Bathroom Fixtures-Two Lights
618285
69157 Bathroom Fixtures-Two Lights 618285
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 50 Finish: Polished Nickel Weight: 9 Product Name: Two Light Bath Light UPC: 783927337953 Category: Bath 2Lt Shipped Via: UPS Safety Rating: cULD

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 4.50
Bulb
Type: Medium
Qty: 2
Wattage: 50
Finish: Polished Nickel
Weight: 9
Product Name: Two Light Bath Light
UPC: 783927337953
Category: Bath 2Lt
Shipped Via: UPS
Safety Rating: cULD

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618285
Product Name 69157 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details