Capital Lighting, Inc. 65357 Pendants-Bowl Style 618283

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 36.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 11.75 Product Name: Three Light Inverted Pendant UPC: 783927337892 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 36.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 11.75 Product Name: Three Light Inverted Pendant UPC: 783927337892 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
65357 Pendants-Bowl Style - 618283 - Capital Lighting, Inc.
Columbus, OH, USA
65357 Pendants-Bowl Style
618283
65357 Pendants-Bowl Style 618283
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 36.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 11.75 Product Name: Three Light Inverted Pendant UPC: 783927337892 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 36.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Nickel
Weight: 11.75
Product Name: Three Light Inverted Pendant
UPC: 783927337892
Category: Inverted Pendant
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618283
Product Name 65357 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details