Capital Lighting, Inc. 66051 Island/Pool Table-4 Light + 618281

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.25 Length 16.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Olde Bronze Weight: 27 Product Name: Four Light Chandelier UPC: 783927333313 Category: Chandelier Linear Shipped Via: UPS Safety Rating: cULP Wire: 90``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.25 Length 16.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Olde Bronze Weight: 27 Product Name: Four Light Chandelier UPC: 783927333313 Category: Chandelier Linear Shipped Via: UPS Safety Rating: cULP Wire: 90``

Suppliers

Company
Product
Description
Supplier Links
66051 Island/Pool Table-4 Light + - 618281 - Capital Lighting, Inc.
Columbus, OH, USA
66051 Island/Pool Table-4 Light +
618281
66051 Island/Pool Table-4 Light + 618281
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.25 Length 16.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Olde Bronze Weight: 27 Product Name: Four Light Chandelier UPC: 783927333313 Category: Chandelier Linear Shipped Via: UPS Safety Rating: cULP Wire: 90``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 16.25
Length 16.25
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Olde Bronze
Weight: 27
Product Name: Four Light Chandelier
UPC: 783927333313
Category: Chandelier Linear
Shipped Via: UPS
Safety Rating: cULP
Wire: 90``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618281
Product Name 66051 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details