Capital Lighting, Inc. 66054 Mid. Chandeliers-Glass Up 618280

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 20.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Olde Bronze Weight: 14.55 Product Name: Five Light Chandelier UPC: 783927334204 Category: Chandelier 1 Tier Shipped Via: UPS Safety Rating: cULP Chain: 72`` Wire: 104``
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 20.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Olde Bronze Weight: 14.55 Product Name: Five Light Chandelier UPC: 783927334204 Category: Chandelier 1 Tier Shipped Via: UPS Safety Rating: cULP Chain: 72`` Wire: 104``

Suppliers

Company
Product
Description
Supplier Links
66054 Mid. Chandeliers-Glass Up - 618280 - Capital Lighting, Inc.
Columbus, OH, USA
66054 Mid. Chandeliers-Glass Up
618280
66054 Mid. Chandeliers-Glass Up 618280
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 20.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Olde Bronze Weight: 14.55 Product Name: Five Light Chandelier UPC: 783927334204 Category: Chandelier 1 Tier Shipped Via: UPS Safety Rating: cULP Chain: 72`` Wire: 104``

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 20.25
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Olde Bronze
Weight: 14.55
Product Name: Five Light Chandelier
UPC: 783927334204
Category: Chandelier 1 Tier
Shipped Via: UPS
Safety Rating: cULP
Chain: 72``
Wire: 104``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618280
Product Name 66054 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details