Capital Lighting, Inc. 42673OZ Mid. Chandeliers-Glass Up 618276

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.26 Height: 17.40 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 9 Product Name: Three Light Chandelier UPC: 783927334426 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 90``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.26 Height: 17.40 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 9 Product Name: Three Light Chandelier UPC: 783927334426 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 90``

Suppliers

Company
Product
Description
Supplier Links
42673OZ Mid. Chandeliers-Glass Up - 618276 - Capital Lighting, Inc.
Columbus, OH, USA
42673OZ Mid. Chandeliers-Glass Up
618276
42673OZ Mid. Chandeliers-Glass Up 618276
PRODUCT DETAILS / SPECS Width/Dia: 20.26 Height: 17.40 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 9 Product Name: Three Light Chandelier UPC: 783927334426 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 90``

PRODUCT DETAILS / SPECS
Width/Dia: 20.26
Height: 17.40
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 9
Product Name: Three Light Chandelier
UPC: 783927334426
Category: Chandeliers
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Wire: 90``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618276
Product Name 42673OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details