Capital Lighting, Inc. 42670CH Sconces-Pocket 618274

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 50 Finish: Chrome Weight: 2.9 Product Name: Two Light Wall Fixture UPC: 783927334556 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 50 Finish: Chrome Weight: 2.9 Product Name: Two Light Wall Fixture UPC: 783927334556 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42670CH Sconces-Pocket - 618274 - Capital Lighting, Inc.
Columbus, OH, USA
42670CH Sconces-Pocket
618274
42670CH Sconces-Pocket 618274
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 50 Finish: Chrome Weight: 2.9 Product Name: Two Light Wall Fixture UPC: 783927334556 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 50
Finish: Chrome
Weight: 2.9
Product Name: Two Light Wall Fixture
UPC: 783927334556
Category: Wall Fixtures
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618274
Product Name 42670CH Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468984 - RS Components, Ltd.
Specs
Lamp Type LED
View Details