Capital Lighting, Inc. 42674OZ Mid. Chandeliers-Glass Up 618273

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.91 Height: 21.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 13 Product Name: Four Light Chandelier UPC: 783927334402 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 85``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.91 Height: 21.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 13 Product Name: Four Light Chandelier UPC: 783927334402 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 85``

Suppliers

Company
Product
Description
Supplier Links
42674OZ Mid. Chandeliers-Glass Up - 618273 - Capital Lighting, Inc.
Columbus, OH, USA
42674OZ Mid. Chandeliers-Glass Up
618273
42674OZ Mid. Chandeliers-Glass Up 618273
PRODUCT DETAILS / SPECS Width/Dia: 24.91 Height: 21.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 13 Product Name: Four Light Chandelier UPC: 783927334402 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 85``

PRODUCT DETAILS / SPECS
Width/Dia: 24.91
Height: 21.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Olde Bronze
Weight: 13
Product Name: Four Light Chandelier
UPC: 783927334402
Category: Chandeliers
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Wire: 85``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618273
Product Name 42674OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details