Capital Lighting, Inc. 42675OZ Mid. Chandeliers-Glass Up 618271

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.18 Height: 25.31 Length 25.31 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Olde Bronze Weight: 21 Product Name: Six Light Chandelier UPC: 783927334419 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 85``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.18 Height: 25.31 Length 25.31 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Olde Bronze Weight: 21 Product Name: Six Light Chandelier UPC: 783927334419 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 85``

Suppliers

Company
Product
Description
Supplier Links
42675OZ Mid. Chandeliers-Glass Up - 618271 - Capital Lighting, Inc.
Columbus, OH, USA
42675OZ Mid. Chandeliers-Glass Up
618271
42675OZ Mid. Chandeliers-Glass Up 618271
PRODUCT DETAILS / SPECS Width/Dia: 21.18 Height: 25.31 Length 25.31 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Olde Bronze Weight: 21 Product Name: Six Light Chandelier UPC: 783927334419 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 85``

PRODUCT DETAILS / SPECS
Width/Dia: 21.18
Height: 25.31
Length 25.31
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Olde Bronze
Weight: 21
Product Name: Six Light Chandelier
UPC: 783927334419
Category: Chandeliers
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Wire: 85``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618271
Product Name 42675OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details