Capital Lighting, Inc. 45153AP Sconces-Single Glass 618268

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 15.13 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Pewter Weight: 5 Product Name: One Light Wall Fixture UPC: 783927334013 Category: Wall Fixtures Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 15.13 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Pewter Weight: 5 Product Name: One Light Wall Fixture UPC: 783927334013 Category: Wall Fixtures Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
45153AP Sconces-Single Glass - 618268 - Capital Lighting, Inc.
Columbus, OH, USA
45153AP Sconces-Single Glass
618268
45153AP Sconces-Single Glass 618268
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 15.13 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Pewter Weight: 5 Product Name: One Light Wall Fixture UPC: 783927334013 Category: Wall Fixtures Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 15.13
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Pewter
Weight: 5
Product Name: One Light Wall Fixture
UPC: 783927334013
Category: Wall Fixtures
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618268
Product Name 45153AP Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Bulkhead Lights - 2892317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details