Capital Lighting, Inc. 45149AP Sconces-Single Glass 618267

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Pewter Weight: 2.25 Product Name: One Light Bath Fixture UPC: 783927331975 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Pewter Weight: 2.25 Product Name: One Light Bath Fixture UPC: 783927331975 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
45149AP Sconces-Single Glass - 618267 - Capital Lighting, Inc.
Columbus, OH, USA
45149AP Sconces-Single Glass
618267
45149AP Sconces-Single Glass 618267
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Pewter Weight: 2.25 Product Name: One Light Bath Fixture UPC: 783927331975 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 6.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Pewter
Weight: 2.25
Product Name: One Light Bath Fixture
UPC: 783927331975
Category: Wall Mounted Bath Fixture
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618267
Product Name 45149AP Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2496471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details