PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Pewter
Weight: 5
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927331951
Category: Wall Mounted Bath Fixture
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 618266 |
| Product Name | 45150AP Bathroom Fixtures-Two Lights |
| Application | Residential |