Capital Lighting, Inc. 45152AP Bathroom Fixtures-Four Lights 618262

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 6.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Pewter Weight: 10 Product Name: Four Light Wall Mounted Bath Light UPC: 783927331913 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 6.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Pewter Weight: 10 Product Name: Four Light Wall Mounted Bath Light UPC: 783927331913 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
45152AP Bathroom Fixtures-Four Lights - 618262 - Capital Lighting, Inc.
Columbus, OH, USA
45152AP Bathroom Fixtures-Four Lights
618262
45152AP Bathroom Fixtures-Four Lights 618262
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 6.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Pewter Weight: 10 Product Name: Four Light Wall Mounted Bath Light UPC: 783927331913 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 6.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Pewter
Weight: 10
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927331913
Category: Wall Mounted Bath Fixture
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618262
Product Name 45152AP Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details