Capital Lighting, Inc. 49277RZ Exterior -Ceiling Mount 618259

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 5.44 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Rubbed Bronze Weight: 7.65 Product Name: Two Light Outdoor Fixture UPC: 783927334044 Category: Outdoor Ceiling Glass: Light Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 5.44 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Rubbed Bronze Weight: 7.65 Product Name: Two Light Outdoor Fixture UPC: 783927334044 Category: Outdoor Ceiling Glass: Light Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49277RZ Exterior -Ceiling Mount - 618259 - Capital Lighting, Inc.
Columbus, OH, USA
49277RZ Exterior -Ceiling Mount
618259
49277RZ Exterior -Ceiling Mount 618259
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 5.44 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Rubbed Bronze Weight: 7.65 Product Name: Two Light Outdoor Fixture UPC: 783927334044 Category: Outdoor Ceiling Glass: Light Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 5.44
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Rubbed Bronze
Weight: 7.65
Product Name: Two Light Outdoor Fixture
UPC: 783927334044
Category: Outdoor Ceiling
Glass: Light Umber Etched Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618259
Product Name 49277RZ Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details