Capital Lighting, Inc. 65337 Pendants-Bowl Style 618255

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 14.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Olde Bronze Weight: 23 Product Name: Four Light Inverted Pendant UPC: 783927333252 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP Wire: 95``
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 14.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Olde Bronze Weight: 23 Product Name: Four Light Inverted Pendant UPC: 783927333252 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP Wire: 95``

Suppliers

Company
Product
Description
Supplier Links
65337 Pendants-Bowl Style - 618255 - Capital Lighting, Inc.
Columbus, OH, USA
65337 Pendants-Bowl Style
618255
65337 Pendants-Bowl Style 618255
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 14.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Olde Bronze Weight: 23 Product Name: Four Light Inverted Pendant UPC: 783927333252 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP Wire: 95``

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 14.50
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Olde Bronze
Weight: 23
Product Name: Four Light Inverted Pendant
UPC: 783927333252
Category: Inverted Pendant
Shipped Via: UPS
Safety Rating: cULP
Wire: 95``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618255
Product Name 65337 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details