Capital Lighting, Inc. 65333 Mini Pendants-Rod 618253

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 4 Product Name: One Light Mini Pendant UPC: 783927333269 Category: Mini Pendants Shipped Via: UPS Safety Rating: cULP Wire: 62``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 4 Product Name: One Light Mini Pendant UPC: 783927333269 Category: Mini Pendants Shipped Via: UPS Safety Rating: cULP Wire: 62``

Suppliers

Company
Product
Description
Supplier Links
65333 Mini Pendants-Rod - 618253 - Capital Lighting, Inc.
Columbus, OH, USA
65333 Mini Pendants-Rod
618253
65333 Mini Pendants-Rod 618253
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 4 Product Name: One Light Mini Pendant UPC: 783927333269 Category: Mini Pendants Shipped Via: UPS Safety Rating: cULP Wire: 62``

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 13.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 4
Product Name: One Light Mini Pendant
UPC: 783927333269
Category: Mini Pendants
Shipped Via: UPS
Safety Rating: cULP
Wire: 62``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618253
Product Name 65333 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details