Capital Lighting, Inc. 65334 Mini Pendants-Cable 618251

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Pewter Weight: 2.5 Product Name: One Light Mini Pendant UPC: 783927333245 Category: Mini Pendants Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Pewter Weight: 2.5 Product Name: One Light Mini Pendant UPC: 783927333245 Category: Mini Pendants Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
65334 Mini Pendants-Cable - 618251 - Capital Lighting, Inc.
Columbus, OH, USA
65334 Mini Pendants-Cable
618251
65334 Mini Pendants-Cable 618251
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Pewter Weight: 2.5 Product Name: One Light Mini Pendant UPC: 783927333245 Category: Mini Pendants Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 9.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Pewter
Weight: 2.5
Product Name: One Light Mini Pendant
UPC: 783927333245
Category: Mini Pendants
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618251
Product Name 65334 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details